ASUS logo

ASUS P9D-C/4L Intel® C224 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104324
Info modified on:
30 Oct 2024, 13:05:31
Short summary description ASUS P9D-C/4L Intel® C224 LGA 1150 (Socket H3) ATX:

ASUS P9D-C/4L, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS P9D-C/4L Intel® C224 LGA 1150 (Socket H3) ATX:

ASUS P9D-C/4L. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB, Graphics card family: Aspeed. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I210-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.