ASUS logo

ASUS Vivo AiO V241ICUK-WA193T Intel® Core™ i3 i3-6006U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13349
Info modified on:
14 Mar 2024, 18:55:06
Short summary description ASUS Vivo AiO V241ICUK-WA193T Intel® Core™ i3 i3-6006U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241ICUK-WA193T, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 6 GB, 1,13 TB, Windows 10 Home

Long summary description ASUS Vivo AiO V241ICUK-WA193T Intel® Core™ i3 i3-6006U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 6 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

ASUS Vivo AiO V241ICUK-WA193T. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.