ASUSPRO A4321UTH-BE014D, 49,5 cm (19.5"), HD+, Intel® Celeron® G, 4 GB, 1 TB, FreeDOS
ASUSPRO A4321UTH-BE014D. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Celeron® G, Processor frequency: 2,8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black