ASUS S501MD-512400087W, 2,5 GHz, Intel® Core™ i5, i5-12400, 16 GB, 512 GB, Windows 11 Home
ASUS S501MD-512400087W. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Mini Tower. Product type: PC. Weight: 5,9 kg. Product color: Black