ASUS logo

ASUS ExpertCenter D5 Tower D500TC-511500004X Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44210
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ExpertCenter D5 Tower D500TC-511500004X Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Black:

ASUS ExpertCenter D5 Tower D500TC-511500004X, 2,7 GHz, Intel® Core™ i5, i5-11500, 8 GB, 256 GB, Windows 11 Pro

Long summary description ASUS ExpertCenter D5 Tower D500TC-511500004X Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Black:

ASUS ExpertCenter D5 Tower D500TC-511500004X. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.