ASUS ProArt D940MX-I916G1T256WP-01, 3,6 GHz, Intel® Core™ i9, i9-9900K, 16 GB, 1,26 TB, Windows 10 Pro
ASUS ProArt D940MX-I916G1T256WP-01. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product color: Black