ASUS logo

ASUS S340MF-I787000050 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53750
Info modified on:
18 Apr 2023, 13:22:09
Short summary description ASUS S340MF-I787000050 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower PC Black:

ASUS S340MF-I787000050, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, DDR4-SDRAM, 512 GB

Long summary description ASUS S340MF-I787000050 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Tower PC Black:

ASUS S340MF-I787000050. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.