ASUS Pro Series D320MT-I77700002R, 3,6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 10 Pro
ASUS Pro Series D320MT-I77700002R. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black