ASUS logo

ASUS BM BM1AF Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 50 GB HDD Desktop PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49175
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BM BM1AF Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 50 GB HDD Desktop PC Black:

ASUS BM BM1AF, 3,2 GHz, Intel® Core™ i5, i5-4460, 4 GB, DDR3-SDRAM, 50 GB

Long summary description ASUS BM BM1AF Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 50 GB HDD Desktop PC Black:

ASUS BM BM1AF. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 50 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.