ASUS logo

ASUS EeeBox PC 1033-B012G Intel Atom® D2550 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610 Windows 7 Professional Nettop Mini PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31158
Info modified on:
07 Oct 2024, 16:43:44
Short summary description ASUS EeeBox PC 1033-B012G Intel Atom® D2550 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610 Windows 7 Professional Nettop Mini PC Black:

ASUS EeeBox PC 1033-B012G, 1,86 GHz, Intel Atom®, D2550, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS EeeBox PC 1033-B012G Intel Atom® D2550 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610 Windows 7 Professional Nettop Mini PC Black:

ASUS EeeBox PC 1033-B012G. Processor frequency: 1,86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 610. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.