ASUS logo

ASUS Eee PC Eee BOX B206 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70901
Info modified on:
19 Jul 2024, 20:11:25
Short summary description ASUS Eee PC Eee BOX B206 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF Black:

ASUS Eee PC Eee BOX B206, 1,6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition

Long summary description ASUS Eee PC Eee BOX B206 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF Black:

ASUS Eee PC Eee BOX B206. Processor frequency: 1,6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3400. Operating system installed: Windows XP Home Edition. Power supply: 36 W. Chassis type: SFF. Product type: PC. Weight: 1 kg. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.