ASUS CM 6870, 3,1 GHz, Intel® Core™ i5, i5-3450, 6 GB, 1 TB, Windows 8
ASUS CM 6870. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product color: Black