ASUS ROG G15CK-BS562, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 512 GB, Windows 10 Home
ASUS ROG G15CK-BS562. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product color: Black