ASUS logo

ASUS ROG Strix GA35 G35DX-NL028T AMD Ryzen™ 9 3900X 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25896
Info modified on:
11 Nov 2024, 17:07:12
Short summary description ASUS ROG Strix GA35 G35DX-NL028T AMD Ryzen™ 9 3900X 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Tower PC Black:

ASUS ROG Strix GA35 G35DX-NL028T, 3,8 GHz, AMD Ryzen™ 9, 3900X, 32 GB, 2 TB, Windows 10

Long summary description ASUS ROG Strix GA35 G35DX-NL028T AMD Ryzen™ 9 3900X 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Tower PC Black:

ASUS ROG Strix GA35 G35DX-NL028T. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 9, Processor model: 3900X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Wi-Fi. Operating system installed: Windows 10. Chassis type: Tower. Product type: PC. Weight: 15 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.