ASUS ROG GL10CS-79D06PB1, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, 512 GB, Windows 10 Home
ASUS ROG GL10CS-79D06PB1. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Silver