ASUS logo

ASUS ROG GL10CS-79D27PB1 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Midi Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25745
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG GL10CS-79D27PB1 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Midi Tower PC Silver:

ASUS ROG GL10CS-79D27PB1, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 1,51 TB, Windows 10 Home

Long summary description ASUS ROG GL10CS-79D27PB1 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Midi Tower PC Silver:

ASUS ROG GL10CS-79D27PB1. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.