ASUS ROG GL12CM-DH781-COD, 3,7 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD Super Multi, Windows 10
ASUS ROG GL12CM-DH781-COD. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product color: Black