ASUS ROG G11DF-RHR3, 3,1 GHz, AMD Ryzen™ 3, 8 GB, 1 TB, DVD-RW, Windows 10 Home
ASUS ROG G11DF-RHR3. Processor frequency: 3,1 GHz, Processor family: AMD Ryzen™ 3, Processor model: 1200. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Grey