ASUS logo

ASUS ROG GT51CA-DE012T Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Red, Silver, Black, Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44063
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GT51CA-DE012T Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Red, Silver, Black, Grey:

ASUS ROG GT51CA-DE012T, 4 GHz, Intel® Core™ i7, 16 GB, 1,51 TB, DVD-RW, Windows 10 Home

Long summary description ASUS ROG GT51CA-DE012T Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Red, Silver, Black, Grey:

ASUS ROG GT51CA-DE012T. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.