ASUS logo

ASUS M32BF-US011S AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD Windows 8.1 Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42384
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M32BF-US011S AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD Windows 8.1 Tower PC Black:

ASUS M32BF-US011S, 3,5 GHz, AMD A10, 16 GB, 3 TB, DVD-RW, Windows 8.1

Long summary description ASUS M32BF-US011S AMD A10 A10-7800 16 GB DDR3-SDRAM 3 TB HDD Windows 8.1 Tower PC Black:

ASUS M32BF-US011S. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 11,3 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.