ASUS 1025C-GRY024S, Intel Atom®, 1,86 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB
ASUS 1025C-GRY024S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2800, Processor frequency: 1,86 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product color: Grey. Weight: 1,25 kg