ASUS Eee PC 701 4G, Black, Intel® Celeron® M, 0,9 GHz, 17,8 cm (7"), 0,5 GB, Linux, Black
ASUS Eee PC 701 4G, Black. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0,9 GHz. Display diagonal: 17,8 cm (7"). Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product color: Black. Weight: 920 g