ASUS K52N-EX174D, AMD V, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS K52N-EX174D. Processor family: AMD V, Processor model: V140, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: FreeDOS. Product color: Black, Brown. Weight: 2,62 kg