ASUS A52JR-SX068V, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS A52JR-SX068V. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 2,62 kg