ASUS BR1104FGA-NS0081XA, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 11 Pro Education
ASUS BR1104FGA-NS0081XA. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product color: Grey