ASUS BR12F-CS81XA-3Y, Intel® N, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 128 GB, Windows 11 Pro Education
ASUS BR12F-CS81XA-3Y. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N100. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product color: Grey