ASUS Chromebook Flip CM3 CM3200FM1A-HW0037, MediaTek, 2,2 GHz, 30,5 cm (12"), 1366 x 912 pixels, 4 GB, 128 GB
ASUS Chromebook Flip CM3 CM3200FM1A-HW0037. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: MT8192, Processor frequency: 2,2 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1366 x 912 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product color: Silver