ASUS logo

ASUS Chromebook Z1400CN-BV0305 Intel Pentium N N4200 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5057
Info modified on:
07 Mar 2023, 14:03:12
Short summary description ASUS Chromebook Z1400CN-BV0305 Intel Pentium N N4200 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Silver:

ASUS Chromebook Z1400CN-BV0305, Intel Pentium N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 64 GB

Long summary description ASUS Chromebook Z1400CN-BV0305 Intel Pentium N N4200 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Silver:

ASUS Chromebook Z1400CN-BV0305. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel Pentium N, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.