ASUS logo

ASUS Chromebook C423NA-EB0287 Intel® Celeron® N N3350 35,6 cm (14") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Italian Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41255
Info modified on:
22 Jan 2025, 19:58:46
Short summary description ASUS Chromebook C423NA-EB0287 Intel® Celeron® N N3350 35,6 cm (14") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Italian Silver:

ASUS Chromebook C423NA-EB0287, Intel® Celeron® N, 1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook C423NA-EB0287 Intel® Celeron® N N3350 35,6 cm (14") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Italian Silver:

ASUS Chromebook C423NA-EB0287. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N3350, Processor frequency: 1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.