ASUS Chromebook C523NA-A20210, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 64 GB
ASUS Chromebook C523NA-A20210. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Silver