ASUS logo

ASUS Chromebook C403NA-FQ0070 Intel® Celeron® N N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51336
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS Chromebook C403NA-FQ0070 Intel® Celeron® N N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C403NA-FQ0070, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook C403NA-FQ0070 Intel® Celeron® N N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook C403NA-FQ0070. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.