ASUS logo

ASUS SimPro Dock Wired Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136431
Info modified on:
14 Mar 2024, 19:45:29
Short summary description ASUS SimPro Dock Wired Black:

ASUS SimPro Dock, Wired, 10,100,1000 Mbit/s, Black, SD, Kensington, Asus

Long summary description ASUS SimPro Dock Wired Black:

ASUS SimPro Dock. Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Compatible memory cards: SD, Cable lock slot type: Kensington. Width: 82 mm, Depth: 128 mm, Height: 38 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.