ASUS ROG G60VX-JX128V, DE, Intel® Core™2 Duo, 2,8 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 640 GB
ASUS ROG G60VX-JX128V, DE. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg