ASUS logo

ASUS F50SV-6X109E Intel® Core™2 Duo T6500 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Business

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29119
Info modified on:
22 Jan 2025, 06:13:27
Short summary description ASUS F50SV-6X109E Intel® Core™2 Duo T6500 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Business:

ASUS F50SV-6X109E, Intel® Core™2 Duo, 2,1 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F50SV-6X109E Intel® Core™2 Duo T6500 40,6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Business:

ASUS F50SV-6X109E. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows Vista Business. Weight: 2,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.