ASUS logo

ASUS TUF Gaming A15 FA507XV-HQ002W AMD Ryzen™ 9 7940HS Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16310
Info modified on:
08 Nov 2024, 04:44:32
Short summary description ASUS TUF Gaming A15 FA507XV-HQ002W AMD Ryzen™ 9 7940HS Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A15 FA507XV-HQ002W, AMD Ryzen™ 9, 4 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A15 FA507XV-HQ002W AMD Ryzen™ 9 7940HS Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:

ASUS TUF Gaming A15 FA507XV-HQ002W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7940HS, Processor frequency: 4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product color: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.