ASUS logo

ASUS ROG Zephyrus G16 GU603VV-N4005 Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22186
Info modified on:
22 Jan 2025, 06:19:47
Short summary description ASUS ROG Zephyrus G16 GU603VV-N4005 Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey:

ASUS ROG Zephyrus G16 GU603VV-N4005, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Black, Grey

Long summary description ASUS ROG Zephyrus G16 GU603VV-N4005 Intel® Core™ i9 i9-13900H Laptop 40,6 cm (16") WQXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Black, Grey:

ASUS ROG Zephyrus G16 GU603VV-N4005. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product color: Black, Grey. Weight: 2 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.