ASUS TUF Gaming A17 FA706IU-H7184T, AMD Ryzen™ 7, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB
ASUS TUF Gaming A17 FA706IU-H7184T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black