ASUS logo

ASUS TUF Gaming FX505DY-BQ124T AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home German Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73566
Info modified on:
08 Nov 2024, 04:42:38
Short summary description ASUS TUF Gaming FX505DY-BQ124T AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home German Black:

ASUS TUF Gaming FX505DY-BQ124T, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming FX505DY-BQ124T AMD Ryzen™ 5 3550H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Windows 10 Home German Black:

ASUS TUF Gaming FX505DY-BQ124T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.