ASUS logo

ASUS ZenPad 3S 10 LTE Z500KL-1A032A 4G Qualcomm Snapdragon 128 GB 24,6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52107
Info modified on:
14 Mar 2024, 19:45:52
Short summary description ASUS ZenPad 3S 10 LTE Z500KL-1A032A 4G Qualcomm Snapdragon 128 GB 24,6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey:

ASUS ZenPad 3S 10 LTE Z500KL-1A032A, 24,6 cm (9.7"), 2048 x 1536 pixels, 128 GB, 4 GB, Android 6.0, Grey

Long summary description ASUS ZenPad 3S 10 LTE Z500KL-1A032A 4G Qualcomm Snapdragon 128 GB 24,6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey:

ASUS ZenPad 3S 10 LTE Z500KL-1A032A. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8956. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 6.0. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.