ASUS logo

ASUS X501A-XX232H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Blue

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125264
Info modified on:
22 Jan 2025, 05:23:37
Short summary description ASUS X501A-XX232H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Blue:

ASUS X501A-XX232H, Intel® Pentium®, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X501A-XX232H Intel® Pentium® B980 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Blue:

ASUS X501A-XX232H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.