ASUS MeMO Pad 7 ME70CX, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black
ASUS MeMO Pad 7 ME70CX. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 275 g. Operating system installed: Android. Product color: Black