ASUS Vivobook Pro 15 OLED N6506MV-MA015X, Intel Core Ultra 9, 39,6 cm (15.6"), 2880 x 1620 pixels, 24 GB, 2 TB, Windows 11 Pro
ASUS Vivobook Pro 15 OLED N6506MV-MA015X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 39,6 cm (15.6"), HD type: 3K, Display resolution: 2880 x 1620 pixels. Internal memory: 24 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro. Product color: Grey