ASUS logo

ASUS Vivobook 16 M1605YA-MB456W AMD Ryzen™ 7 7730U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5674
Info modified on:
11 Jun 2025, 11:15:23
Short summary description ASUS Vivobook 16 M1605YA-MB456W AMD Ryzen™ 7 7730U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 16 M1605YA-MB456W, AMD Ryzen™ 7, 2 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook 16 M1605YA-MB456W AMD Ryzen™ 7 7730U Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 16 M1605YA-MB456W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.