ASUS Vivobook 16 X1605VA-MB183W, Intel® Core™ i9, 2,6 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB
ASUS Vivobook 16 X1605VA-MB183W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H, Processor frequency: 2,6 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black