ASUS Vivobook 16X OLED X1603ZA-DS51-CA, Intel® Core™ i5, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 512 GB, Windows 11 Home
ASUS Vivobook 16X OLED X1603ZA-DS51-CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 40,6 cm (16"), HD type: 4K Ultra HD, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 1,88 kg