ASUS X515MA-BR240, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 4 GB, 256 GB, Endless OS
ASUS X515MA-BR240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Endless OS. Product color: Silver. Weight: 1,8 kg