ASUS logo

ASUS ExpertBook P1410CJA-BV341R Intel® Core™ i5 i5-1035G1 Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38491
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS ExpertBook P1410CJA-BV341R Intel® Core™ i5 i5-1035G1 Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ExpertBook P1410CJA-BV341R, Intel® Core™ i5, 1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS ExpertBook P1410CJA-BV341R Intel® Core™ i5 i5-1035G1 Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ExpertBook P1410CJA-BV341R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.