ASUS logo

ASUS Zenbook 15 UX534FT-AA164T Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Family Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29200
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 15 UX534FT-AA164T Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Family Blue:

ASUS Zenbook 15 UX534FT-AA164T, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook 15 UX534FT-AA164T Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Family Blue:

ASUS Zenbook 15 UX534FT-AA164T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Max-Q. Operating system installed: Windows 10 Family. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.