ASUS ROG Strix GL702ZC-GC174T, AMD Ryzen™ 5, 3,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
ASUS ROG Strix GL702ZC-GC174T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 1600, Processor frequency: 3,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home. Product color: Black