ASUS logo

ASUS ROG Strix GL553VD-FY594 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52889
Info modified on:
22 Jan 2025, 05:04:42
Short summary description ASUS ROG Strix GL553VD-FY594 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix GL553VD-FY594, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Strix GL553VD-FY594 Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix GL553VD-FY594. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.